Blomberg logo

Blomberg HIRN651N cooker Freestanding cooker A Electric Zone induction hob Anthracite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5722
Info modified on:
08 Jun 2025, 05:34:34
Short summary description Blomberg HIRN651N cooker Freestanding cooker A Electric Zone induction hob Anthracite:

Blomberg HIRN651N, Freestanding cooker, Anthracite, Rotary, Black, Metal, Front

Long summary description Blomberg HIRN651N cooker Freestanding cooker A Electric Zone induction hob Anthracite:

Blomberg HIRN651N. Product type: Freestanding cooker, Product color: Anthracite, Control type: Rotary. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 69 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top. Energy efficiency class: A, Energy consumption (conventional): 0,75 kWh, Energy consumption (forced convection): 0,79 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.