Bestway logo

Bestway 25020 swimming kit Blue, Grey Child

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171378
Info modified on:
14 Mar 2024, 19:51:18
Short summary description Bestway 25020 swimming kit Blue, Grey Child:

Bestway 25020, Child, Blue, Grey, 14 yr(s), 41-46, 8-12, China

Long summary description Bestway 25020 swimming kit Blue, Grey Child:

Bestway 25020. Recommended age group: Child, Product color: Blue, Grey, Recommended age (min): 14 yr(s). Weight: 942 g. Package width: 420 mm, Package depth: 180 mm, Package height: 140 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 84 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.