BenQ logo

BenQ MS513 data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63791
Info modified on:
10 Aug 2024, 09:55:40
Short summary description BenQ MS513 data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS513, 2700 ANSI lumens, DLP, SVGA (800x600), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description BenQ MS513 data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS513. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 6500 h. Focal length range: 21.95 - 24.18 mm, Zoom ratio: 1.1:1, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.