BenQ EX3501R, 88,9 cm (35"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Grey
BenQ EX3501R. Display diagonal: 88,9 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Grey