BenQ logo

BenQ DVD DW1650 Black Bulk optical disc drive Internal DVD-RW

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21282
Info modified on:
04 Apr 2019, 05:38:35
Short summary description BenQ DVD DW1650 Black Bulk optical disc drive Internal DVD-RW:

BenQ DVD DW1650 Black Bulk, Black, DVD-RW, 2 MB, 48x, 32x, 48x

Long summary description BenQ DVD DW1650 Black Bulk optical disc drive Internal DVD-RW:

BenQ DVD DW1650 Black Bulk. Product color: Black. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Weight: 820 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.