BenQ logo

BenQ G900WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67080
Info modified on:
22 Aug 2022, 16:27:36
Short summary description BenQ G900WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

BenQ G900WA 19" LCD, 48,3 cm (19"), 1440 x 900 pixels, 5 ms

Long summary description BenQ G900WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

BenQ G900WA 19" LCD. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.