BenQ DC X720 - 7 megapixels digital camera, vixen-red, 7 MP, CCD, 3x, 120 g, Red
BenQ DC X720 - 7 megapixels digital camera, vixen-red. Megapixel: 7 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 18 MB. Weight: 120 g. Product color: Red