BenQ MK2442, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
BenQ MK2442. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black