BenQ logo

BenQ GW2280 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126705
Info modified on:
31 May 2024, 09:35:46
Short summary description BenQ GW2280 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

BenQ GW2280, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GW2280 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

BenQ GW2280. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.