BenQ logo

BenQ XL2411Z computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79019
Info modified on:
30 Dec 2024, 17:23:51
Short summary description BenQ XL2411Z computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

BenQ XL2411Z, 61 cm (24"), 1920 x 1080 pixels, LED, 3D, 1 ms, Black

Long summary description BenQ XL2411Z computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

BenQ XL2411Z. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.