BenQ logo

BenQ GW2450 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31772
Info modified on:
22 Aug 2022, 16:26:11
Short summary description BenQ GW2450 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ GW2450, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description BenQ GW2450 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ GW2450. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.