BenQ logo

BenQ G2020HD computer monitor 50,8 cm (20") 1600 x 900 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33475
Info modified on:
22 Aug 2022, 16:27:02
Short summary description BenQ G2020HD computer monitor 50,8 cm (20") 1600 x 900 pixels Full HD Black:

BenQ G2020HD, 50,8 cm (20"), 1600 x 900 pixels, Full HD, LCD, 5 ms, Black

Long summary description BenQ G2020HD computer monitor 50,8 cm (20") 1600 x 900 pixels Full HD Black:

BenQ G2020HD. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.