BenQ G2020HDA 20" LCD, 50,8 cm (20"), 1600 x 900 pixels, Full HD, LCD, 5 ms, Black
BenQ G2020HDA 20" LCD. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black