BenQ logo

BenQ LCD 18.5" G920HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46735
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ LCD 18.5" G920HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

BenQ LCD 18.5" G920HDA, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description BenQ LCD 18.5" G920HDA computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

BenQ LCD 18.5" G920HDA. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.