BenQ logo

BenQ TH683 Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86254
Info modified on:
14 Mar 2024, 17:07:16
Short summary description BenQ TH683 Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ TH683, 3200 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 1524 - 7620 mm (60 - 300"), 16:9

Long summary description BenQ TH683 Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ TH683. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2,59 - 2,87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232, HDMI version: 1.4b

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.