BenQ logo

BenQ MS524 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60852
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MS524 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:

BenQ MS524, 3200 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 914,4 - 7620 mm (36 - 300")

Long summary description BenQ MS524 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:

BenQ MS524. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2,56 - 2,8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.