BenQ logo

BenQ MP525P 2500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MP525P 2500 ANSI lumens DLP XGA (1024x768):

BenQ MP525P, 2500 ANSI lumens, DLP, XGA (1024x768), 2600:1, 609,6 - 7620 mm (24 - 300"), 31 - 82 kHz

Long summary description BenQ MP525P 2500 ANSI lumens DLP XGA (1024x768):

BenQ MP525P. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 20.95 - 23 mm, F-number (relative aperture): F=2.55 - 2.65, Zoom ratio: 1.1:1. Serial interface type: RS-232. RMS rated power: 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.