BenQ ST650K, Digital signage flat panel, 165,1 cm (65"), LED, 3840 x 2160 pixels
BenQ ST650K. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Operating system installed: Android. Product color: Black