BenQ logo

BenQ SP870 5000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42835
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ SP870 5000 ANSI lumens DLP XGA (1024x768) 3D Black:

BenQ SP870, 5000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 16.78 million colours

Long summary description BenQ SP870 5000 ANSI lumens DLP XGA (1024x768) 3D Black:

BenQ SP870. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 8.87 - 46.63 mm, Aperture range (F-F): 2,4 - 2,7. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.