BenQ logo

BenQ PB-6200 1700 ANSI lumens XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12902
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ PB-6200 1700 ANSI lumens XGA (1024x768):

BenQ PB-6200, 1700 ANSI lumens, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 16.78 million colours, 85%

Long summary description BenQ PB-6200 1700 ANSI lumens XGA (1024x768):

BenQ PB-6200. Projector brightness: 1700 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Noise level: 34 dB. Power consumption (typical): 285 W. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.