Beko logo

Beko WYA 101483 PTLE washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71107
Info modified on:
27 May 2024, 12:22:41
Short summary description Beko WYA 101483 PTLE washing machine Front-load 10 kg 1400 RPM White:

Beko WYA 101483 PTLE, Front-load, 10 kg, B, 75 dB, 1400 RPM, 232 kWh

Long summary description Beko WYA 101483 PTLE washing machine Front-load 10 kg 1400 RPM White:

Beko WYA 101483 PTLE. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 232 kWh, Annual water consumption washing: 11880 L. Product color: White. Width: 600 mm, Depth: 600 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.