Beko logo

Beko WTV 8734 XS0 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99612
Info modified on:
27 Mar 2024, 11:12:26
Short summary description Beko WTV 8734 XS0 washing machine Front-load 8 kg 1400 RPM White:

Beko WTV 8734 XS0, Front-load, 8 kg, B, 77 dB, 1400 RPM, 177 kWh

Long summary description Beko WTV 8734 XS0 washing machine Front-load 8 kg 1400 RPM White:

Beko WTV 8734 XS0. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.