Beko logo

Beko WTV 7602 CS B0 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21927
Info modified on:
27 May 2024, 12:18:29
Short summary description Beko WTV 7602 CS B0 washing machine Front-load 7 kg 1200 RPM White:

Beko WTV 7602 CS B0, Front-load, 7 kg, 75 dB, 1200 RPM, 171 kWh, 10560 L

Long summary description Beko WTV 7602 CS B0 washing machine Front-load 7 kg 1200 RPM White:

Beko WTV 7602 CS B0. Loading type: Front-load. Drum capacity: 7 kg, Noise level (spin): 75 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.