Beko logo

Beko WMY 81283 LMXB2 washing machine Front-load 8 kg 1200 RPM Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66582
Info modified on:
27 May 2024, 12:13:29
Short summary description Beko WMY 81283 LMXB2 washing machine Front-load 8 kg 1200 RPM Grey:

Beko WMY 81283 LMXB2, Front-load, 8 kg, B, 77 dB, 1200 RPM, 196 kWh

Long summary description Beko WMY 81283 LMXB2 washing machine Front-load 8 kg 1200 RPM Grey:

Beko WMY 81283 LMXB2. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product color: Grey. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.