Beko logo

Beko WMY 71433 PTEB washing machine Front-load 7 kg 1400 RPM Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56366
Info modified on:
27 Mar 2024, 11:12:22
Short summary description Beko WMY 71433 PTEB washing machine Front-load 7 kg 1400 RPM Black:

Beko WMY 71433 PTEB, Front-load, 7 kg, B, 77 dB, 1400 RPM, 171 kWh

Long summary description Beko WMY 71433 PTEB washing machine Front-load 7 kg 1400 RPM Black:

Beko WMY 71433 PTEB. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10560 L. Product color: Black. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.