Beko logo

Beko WMI 71443 PTE washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51117
Info modified on:
27 May 2024, 11:55:58
Short summary description Beko WMI 71443 PTE washing machine Front-load 7 kg 1400 RPM White:

Beko WMI 71443 PTE, Front-load, 7 kg, B, 66 dB, 1400 RPM, 171 kWh

Long summary description Beko WMI 71443 PTE washing machine Front-load 7 kg 1400 RPM White:

Beko WMI 71443 PTE. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 66 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 597 mm, Depth: 540 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.