Beko WMI 71242, Front-load, 7 kg, B, 65 dB, 194 kWh, 9020 L
Beko WMI 71242. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 65 dB, Noise level (wash): 51 dB. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 820 mm