Beko logo

Beko WMD 67106 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76691
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Beko WMD 67106 washing machine Front-load 7 kg 1000 RPM White:

Beko WMD 67106, Front-load, 7 kg, C, 1000 RPM, White

Long summary description Beko WMD 67106 washing machine Front-load 7 kg 1000 RPM White:

Beko WMD 67106. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.