Beko logo

Beko WMD 67125 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60568
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMD 67125 washing machine Front-load 7 kg 1200 RPM White:

Beko WMD 67125, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Beko WMD 67125 washing machine Front-load 7 kg 1200 RPM White:

Beko WMD 67125. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.