Beko logo

Beko WMB 61001 Y+ washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127057
Info modified on:
27 May 2024, 12:28:37
Short summary description Beko WMB 61001 Y+ washing machine Front-load 6 kg 1000 RPM White:

Beko WMB 61001 Y+, Front-load, 6 kg, C, 76 dB, 1000 RPM, 194 kWh

Long summary description Beko WMB 61001 Y+ washing machine Front-load 6 kg 1000 RPM White:

Beko WMB 61001 Y+. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 600 mm, Depth: 415 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.