Beko logo

Beko WMB 61231 PTM washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28175
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko WMB 61231 PTM washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61231 PTM, Front-load, 6 kg, B, 1200 RPM, 194 kWh, 8800 L

Long summary description Beko WMB 61231 PTM washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61231 PTM. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.