Beko logo

Beko WCV 6712 BSC washing machine Front-load 6 kg 1400 RPM Grey, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14839
Info modified on:
14 Mar 2024, 18:55:42
Short summary description Beko WCV 6712 BSC washing machine Front-load 6 kg 1400 RPM Grey, White:

Beko WCV 6712 BSC, Front-load, 6 kg, 76 dB, 1400 RPM, 152 kWh, 8999 L

Long summary description Beko WCV 6712 BSC washing machine Front-load 6 kg 1400 RPM Grey, White:

Beko WCV 6712 BSC. Loading type: Front-load. Drum capacity: 6 kg, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8999 L. Product color: Grey, White. Width: 600 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.