Beko logo

Beko WCV 6711 BC washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3981
Info modified on:
16 Mar 2025, 11:58:44
Short summary description Beko WCV 6711 BC washing machine Front-load 6 kg 1400 RPM White:

Beko WCV 6711 BC, Front-load, 6 kg, 76 dB, 1400 RPM, 152 kWh, 8799 L

Long summary description Beko WCV 6711 BC washing machine Front-load 6 kg 1400 RPM White:

Beko WCV 6711 BC. Loading type: Front-load. Drum capacity: 6 kg, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product color: White. Width: 600 mm, Height: 840 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.