Beko logo

Beko SSA 25020 combi-fridge Freestanding 221 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54228
Info modified on:
27 May 2024, 12:10:59
Short summary description Beko SSA 25020 combi-fridge Freestanding 221 L White:

Beko SSA 25020, 221 L, Freestanding, 41 dB, 2 kg/24h, White

Long summary description Beko SSA 25020 combi-fridge Freestanding 221 L White:

Beko SSA 25020. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 221 L, Noise level: 41 dB, Total gross capacity: 233 L. Fridge net capacity: 201 L. Freezer position: Top-placed, Freezer net capacity: 20 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 214 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.