Beko logo

Beko RFNE290L21XB freezer Upright freezer Freestanding 290 L Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13525
Info modified on:
27 May 2024, 13:36:33
Short summary description Beko RFNE290L21XB freezer Upright freezer Freestanding 290 L Grey:

Beko RFNE290L21XB, 290 L, 16 kg/24h, 42 dB, Grey

Long summary description Beko RFNE290L21XB freezer Upright freezer Freestanding 290 L Grey:

Beko RFNE290L21XB. Freezer net capacity: 290 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 18 h, Noise level: 42 dB. Door hinge: Right. Annual energy consumption: 307 kWh. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.