Beko logo

Beko RDNT360I20BS fridge-freezer Freestanding 321 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15267
Info modified on:
14 Mar 2024, 19:43:21
Short summary description Beko RDNT360I20BS fridge-freezer Freestanding 321 L Silver:

Beko RDNT360I20BS, 321 L, No Frost (fridge), SN-T, 40 dB, 4 kg/24h, Silver

Long summary description Beko RDNT360I20BS fridge-freezer Freestanding 321 L Silver:

Beko RDNT360I20BS. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 238 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 83 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 303 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.