Beko logo

Beko RCNE365K30W fridge-freezer Freestanding 317 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18342
Info modified on:
27 May 2024, 14:11:27
Short summary description Beko RCNE365K30W fridge-freezer Freestanding 317 L White:

Beko RCNE365K30W, 317 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, White

Long summary description Beko RCNE365K30W fridge-freezer Freestanding 317 L White:

Beko RCNE365K30W. Total net capacity: 317 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 225 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 92 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 260 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.