Beko logo

Beko RCNA366K40WN fridge-freezer Freestanding 324 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1616
Info modified on:
12 Apr 2025, 19:22:22
Short summary description Beko RCNA366K40WN fridge-freezer Freestanding 324 L E White:

Beko RCNA366K40WN, 324 L, No Frost (fridge), SN-T, E, Fresh zone compartment, White

Long summary description Beko RCNA366K40WN fridge-freezer Freestanding 324 L E White:

Beko RCNA366K40WN. Total net capacity: 324 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 215 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 109 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 249 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.