Beko logo

Beko OIM 24600 B oven 65 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16365
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Beko OIM 24600 B oven 65 L Black:

Beko OIM 24600 B, Electric, 65 L, 65 L, Black, Touch, Electronic

Long summary description Beko OIM 24600 B oven 65 L Black:

Beko OIM 24600 B. Oven type: Electric, Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product color: Black, Control type: Touch. Clock type: Electronic. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.