Beko logo

Beko OIE 22101 X oven 77 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74380
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Beko OIE 22101 X oven 77 L Stainless steel:

Beko OIE 22101 X, Electric, 77 L, 65 L, Stainless steel, Rotary, 2200 W

Long summary description Beko OIE 22101 X oven 77 L Stainless steel:

Beko OIE 22101 X. Oven type: Electric, Total oven(s) interior capacity: 77 L, Oven net capacity: 65 L. Product color: Stainless steel, Control type: Rotary. Power: 2200 W. Width: 594 mm, Depth: 547 mm, Height: 595 mm. Installation compartment dimensions (WxDxH): 560 x 550 x 600 mm, Energy consumption: 0,88 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.