Beko logo

Beko HTE 7613 YBSTR washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13205
Info modified on:
27 May 2024, 14:26:16
Short summary description Beko HTE 7613 YBSTR washer dryer Freestanding Front-load White:

Beko HTE 7613 YBSTR, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Beko HTE 7613 YBSTR washer dryer Freestanding Front-load White:

Beko HTE 7613 YBSTR. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing per cycle: 45 L, Energy consumption washing per cycle: 0,84 kWh, Connected load: 2200 W. Depth: 500 mm, Width: 600 mm, Height: 840 mm. Washing class: A, Annual water consumption washing: 1134 L, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.