Beko logo

Beko HSA24540N Chest freezer Freestanding 230 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101000
Info modified on:
27 May 2024, 14:41:35
Short summary description Beko HSA24540N Chest freezer Freestanding 230 L E White:

Beko HSA24540N, 230 L, 12 kg/24h, SN-T, 39 dB, E, White

Long summary description Beko HSA24540N Chest freezer Freestanding 230 L E White:

Beko HSA24540N. Freezer net capacity: 230 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 67 h, Noise level: 39 dB. Door hinge: Up. Lamp type: LED. Energy efficiency class: E, Annual energy consumption: 210 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.