Beko logo

Beko HSA 32520 freezer Chest freezer Freestanding 298 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98050
Info modified on:
22 Feb 2023, 14:59:29
Short summary description Beko HSA 32520 freezer Chest freezer Freestanding 298 L White:

Beko HSA 32520, 298 L, 15 kg/24h, SN-T, 43 dB, 4*, White

Long summary description Beko HSA 32520 freezer Chest freezer Freestanding 298 L White:

Beko HSA 32520. Freezer net capacity: 298 L, Climate class: SN-T, Freezing capacity: 15 kg/24h, Storage time during power failure: 36 h, Noise level: 43 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 285 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.