Beko logo

Beko HQC64401 hob Black Built-in 60 cm Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16378
Info modified on:
13 Feb 2025, 20:28:54
Short summary description Beko HQC64401 hob Black Built-in 60 cm Ceramic 4 zone(s):

Beko HQC64401, Black, Built-in, 60 cm, Ceramic, Glass-ceramic, 4 zone(s)

Long summary description Beko HQC64401 hob Black Built-in 60 cm Ceramic 4 zone(s):

Beko HQC64401. Product color: Black, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2300 W. Control type: Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 6800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 37 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.