Beko logo

Beko HILW 64120 S hob Black Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1639
Info modified on:
16 Mar 2025, 12:29:18
Short summary description Beko HILW 64120 S hob Black Built-in Gas 4 zone(s):

Beko HILW 64120 S, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Beko HILW 64120 S hob Black Built-in Gas 4 zone(s):

Beko HILW 64120 S. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Width: 585 mm, Height: 46 mm, Weight: 12,1 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.