Beko logo

Beko HIAW64225SX hob Stainless steel Built-in 58 cm Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38527
Info modified on:
05 Mar 2025, 05:01:40
Short summary description Beko HIAW64225SX hob Stainless steel Built-in 58 cm Gas 4 zone(s):

Beko HIAW64225SX, Stainless steel, Built-in, 58 cm, Gas, Cast-iron, 4 zone(s)

Long summary description Beko HIAW64225SX hob Stainless steel Built-in 58 cm Gas 4 zone(s):

Beko HIAW64225SX. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 58 cm. Certification: CE. Control type: Rotary, Control position: Top front, Electronic ignition type: Automatic ignition. Connected load (gas): 9500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 46 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.