Beko logo

Beko GNE V122 X side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15513
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Beko GNE V122 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE V122 X, Freestanding, American door, Stainless steel, SN-T, 43 dB, 625 L

Long summary description Beko GNE V122 X side-by-side refrigerator Freestanding Stainless steel:

Beko GNE V122 X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 625 L. Fridge gross capacity: 378 L. Freezer position: Side-placed, Freezing capacity: 13 kg/24h, Storage time during power failure: 8 h. Annual energy consumption: 476 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.