Beko logo

Beko GN163121 side-by-side refrigerator Freestanding 558 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22906
Info modified on:
27 May 2024, 12:29:48
Short summary description Beko GN163121 side-by-side refrigerator Freestanding 558 L White:

Beko GN163121, Freestanding, American door, White, Touch, LED, Tempered glass

Long summary description Beko GN163121 side-by-side refrigerator Freestanding 558 L White:

Beko GN163121. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 558 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Cord length: 2,15 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.