Beko logo

Beko GN 162430 P side-by-side refrigerator Freestanding Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78398
Info modified on:
27 May 2024, 12:08:23
Short summary description Beko GN 162430 P side-by-side refrigerator Freestanding Black:

Beko GN 162430 P, Freestanding, American door, Black, 43 dB, 616 L, 368 L

Long summary description Beko GN 162430 P side-by-side refrigerator Freestanding Black:

Beko GN 162430 P. Appliance placement: Freestanding, Product design: American door, Product color: Black. Noise level: 43 dB, Total gross capacity: 616 L. Fridge net capacity: 368 L. Freezer net capacity: 176 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 370 kWh, Energy usage: 1,014 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.