Beko logo

Beko GN1416221ZX side-by-side refrigerator Freestanding 541 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72492
Info modified on:
27 May 2024, 13:12:25
Short summary description Beko GN1416221ZX side-by-side refrigerator Freestanding 541 L Stainless steel:

Beko GN1416221ZX, Freestanding, French door, Stainless steel, Tempered glass, 541 L, SN-T

Long summary description Beko GN1416221ZX side-by-side refrigerator Freestanding 541 L Stainless steel:

Beko GN1416221ZX. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 541 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 376 L, Lamp type: LED. Freezer net capacity: 165 L, Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h. Annual energy consumption: 464 kWh, Energy usage: 1,271 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.